STMicroelectronics 600V 8A Diode and Rectifier STTH8L06DI

Description
DIODE GEN PURP 600V 8A TO220AC Product overview: STTH8L06DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8L06DI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 8A TO220AC Product overview: STTH8L06DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8L06DI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 280-STTH8L06DI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-STTH8L06DI
600V 8A Diode and Rectifier 280-STTH8L06DI
DIODE GEN PURP 600V 8A TO220AC Product overview: STTH8L06DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8L06DI can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO220AC Product overview: STTH8L06DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8L06DI can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH8L06DI - 054041-STTH8L06DI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH8L06DI
054041-STTH8L06DI
Diodes, Rectifiers - Single - STTH8L06DI 054041-STTH8L06DI
Manufacturer: STMicroelectronics Win Source Part Number: 054041-STTH8L06DI Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 105ns Current - Reverse Leakage @ Vr: 8μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC ins Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054041-STTH8L06DI
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 8μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-STTH8L06DI 054041-STTH8L06DI
Product Name 600V 8A Diode and Rectifier Diodes, Rectifiers - Single - STTH8L06DI
Package Tube/Rail
Tj 175 C (347 F) 175 C (347 F)
Diode Type Standard
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219501 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Diodes, Rectifiers - Arrays - 1PS70SB85,115 - 1002475-1PS70SB85,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers
Schottky 40V 120MA Diode and Rectifier - 280-BAS40-02L E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -55 C (-67 F)
View Details
2 suppliers