STMicroelectronics, Inc. Repetitive Peak Reverse Voltage Stmicroelectronics STTH812FP.

Description
Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:80A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:80A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Stmicroelectronics - 28AC3472 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Stmicroelectronics
28AC3472
Repetitive Peak Reverse Voltage Stmicroelectronics 28AC3472
Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:80A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:80A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC3472
Product Name Repetitive Peak Reverse Voltage Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode; 0.6 A; 0.55 V (Max.) @ 0.6 A; 40; 25 A; -40 degC; 150 degC - 70212462 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 600 mA
VR 40 volts
View Details