Nexperia B.V. Low-leakage double diode BAV170-QVL

Description
Epitaxial, medium-speed switching, double diode in a small SOT23 plastic SMD package. The diodes are in common cathode configuration. Features and benefits Plastic SMD package Low leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA. Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications in surface mounted circuits.
Request a Quote Datasheet
Description
Epitaxial, medium-speed switching, double diode in a small SOT23 plastic SMD package. The diodes are in common cathode configuration. Features and benefits Plastic SMD package Low leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA. Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications in surface mounted circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-leakage double diode - BAV170-QVL - Nexperia B.V.
Nijmegen, Netherlands
Low-leakage double diode
BAV170-QVL
Low-leakage double diode BAV170-QVL
Epitaxial, medium-speed switching, double diode in a small SOT23 plastic SMD package. The diodes are in common cathode configuration. Features and benefits Plastic SMD package Low leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA. Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-leakage current applications in surface mounted circuits.

Epitaxial, medium-speed switching, double diode in a small SOT23 plastic SMD package. The diodes are in common cathode configuration.

Features and benefits

  • Plastic SMD package
  • Low leakage current: typ. 3 pA
  • Switching time: typ. 0.8 us
  • Continuous reverse voltage: max. 75 V
  • Repetitive peak reverse voltage: max. 85 V
  • Repetitive peak forward current: max. 500 mA.
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-leakage current applications in surface mounted circuits.
Supplier's Site Datasheet
Diode Arrays - 1727-BAV170-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 215MA TO236AB

DIODE ARRAY GP 75V 215MA TO236AB

Buy Now Datasheet
Diode Arrays - 1727-BAV170-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 215MA TO236AB

DIODE ARRAY GP 75V 215MA TO236AB

Buy Now Datasheet
Diode Arrays - 1727-BAV170-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 215MA TO236AB

DIODE ARRAY GP 75V 215MA TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAV170-QVL 1727-BAV170-QVLTR-ND
Product Name Low-leakage double diode Diode Arrays
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
IF 215 mA
VR 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
General-purpose dual Schottky diode - BAS40-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
High-speed switching double diode - BAV70-QVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers