STMicroelectronics Dual 600 V 60 A Boost DC-DC Converter IC STTH60AC06CWL

Description
600 V, 60 A dual Interleave Boost Ultrafast Diode Product overview: STTH60AC06CWL from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 600 V, 60 A, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60AC06CWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 V, 60 A dual Interleave Boost Ultrafast Diode Product overview: STTH60AC06CWL from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 600 V, 60 A, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60AC06CWL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 600 V 60 A Boost DC-DC Converter IC
286-STTH60AC06CWL
Dual 600 V 60 A Boost DC-DC Converter IC 286-STTH60AC06CWL
600 V, 60 A dual Interleave Boost Ultrafast Diode Product overview: STTH60AC06CWL from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 600 V, 60 A, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60AC06CWL can be used for catalog matching and distributor lookup.

600 V, 60 A dual Interleave Boost Ultrafast Diode Product overview: STTH60AC06CWL from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 600 V, 60 A, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60AC06CWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 286-STTH60AC06CWL
Product Name Dual 600 V 60 A Boost DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1231225P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
SMD Isolated 12V 1.6A DC-DC Converter IC - 132-PT4143C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 12 volts
Input Voltage 40 volts
View Details
3 suppliers