STMicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers - Single STTH30R06P

Description
Win Source Part Number: 1282023-STTH30R06P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 300 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 30 A Reverse Recovery Time (trr): 70 ns Current - Reverse Leakage @ Vr: 25 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: SOD-93-2 Supplier Device Package: SOD-93-2 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-4631-5 Base Product Number: STTH30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282023-STTH30R06P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 300 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 30 A Reverse Recovery Time (trr): 70 ns Current - Reverse Leakage @ Vr: 25 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: SOD-93-2 Supplier Device Package: SOD-93-2 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-4631-5 Base Product Number: STTH30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282023-STTH30R06P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282023-STTH30R06P
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282023-STTH30R06P
Win Source Part Number: 1282023-STTH30R06P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 300 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 30 A Reverse Recovery Time (trr): 70 ns Current - Reverse Leakage @ Vr: 25 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: SOD-93-2 Supplier Device Package: SOD-93-2 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-4631-5 Base Product Number: STTH30 Product Status: Obsolete

Win Source Part Number: 1282023-STTH30R06P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 300
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 30 A
Reverse Recovery Time (trr): 70 ns
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: SOD-93-2
Supplier Device Package: SOD-93-2
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-4631-5
Base Product Number: STTH30
Product Status: Obsolete

Buy Now Datasheet
Diode and Rectifier - 280-STTH30R06P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-STTH30R06P
Diode and Rectifier 280-STTH30R06P
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH30R06P from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R06P can be used for catalog matching and distributor lookup.

TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH30R06P from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R06P can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30R06P
Discrete Semiconductor Products - Diodes - Rectifiers STTH30R06P
DIODE GEN PURP 600V 30A SOD93-2

DIODE GEN PURP 600V 30A SOD93-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282023-STTH30R06P 280-STTH30R06P STTH30R06P
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.85 volts 1.85 volts
VR 600 volts
IR 0.0250 mA
trr 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441998 - RS Components, Ltd.
Specs
Package DO-214AA
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details