STMicroelectronics 3A 600V DPAK Diode and Rectifier STTA306B

Description
3A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTA306B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA306B can be used for catalog matching and distributor lookup.
Request a Quote
Description
3A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTA306B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA306B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3A 600V DPAK Diode and Rectifier - 280-STTA306B - ERSAELECTRONICS PTE. LTD.
Singapore
3A 600V DPAK Diode and Rectifier
280-STTA306B
3A 600V DPAK Diode and Rectifier 280-STTA306B
3A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTA306B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA306B can be used for catalog matching and distributor lookup.

3A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTA306B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA306B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTA306B - 1262117-STTA306B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA306B
1262117-STTA306B
Diodes, Rectifiers - Single - STTA306B 1262117-STTA306B
Manufacturer: STMicroelectronics Win Source Part Number: 1262117-STTA306B Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1262117-STTA306B
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-STTA306B 1262117-STTA306B
Product Name 3A 600V DPAK Diode and Rectifier Diodes, Rectifiers - Single - STTA306B
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSFF15 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 130000 mA
trr 30 ns
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia - 39K0674 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.5000 volts
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 40 volts
View Details