SCHOTTKY RECTIFIER, 0.2A, 40V SOT23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:-; Forward Voltage Max:300mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 96K6764 |
| Product Name | Schottky Rectifier, 0.2A, 40V Sot23; Diode Configuration Nexperia |
| Rectifier Configuration / Technology | Schottky |