75V HIGH-CURRENT HALF-BRIDGE ADV
75V HIGH-CURRENT HALF-BRIDGE ADV
75V HIGH-CURRENT HALF-BRIDGE ADV
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 497-STSPIN9P16TRDKR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushed |
| Configuration | PCB Mount; 49-VFQFN Exposed Pad |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| AC Input | 7 to 15 volts |