Allegro MicroSystems Inc. 3A Motor Driver IC A3936SED

Description
Brushless DC Motor Controller, 3A, NMOS, PQCC44, PLASTIC, LCC-44 Product overview: A3936SED from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3936SED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brushless DC Motor Controller, 3A, NMOS, PQCC44, PLASTIC, LCC-44 Product overview: A3936SED from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3936SED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Motor Driver IC
744-A3936SED
3A Motor Driver IC 744-A3936SED
Brushless DC Motor Controller, 3A, NMOS, PQCC44, PLASTIC, LCC-44 Product overview: A3936SED from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3936SED can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, 3A, NMOS, PQCC44, PLASTIC, LCC-44 Product overview: A3936SED from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3936SED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1320799-A3936SED - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1320799-A3936SED
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1320799-A3936SED
Manufacturer: Allegro MicroSystems Win Source Part Number: 1320799-A3936SED Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers Packaging: Tube Applications: General Purpose Standard Package: 27 Mounting: Surface Mount Technology: DMOS Current - Output: 3A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (3) Voltage - Load: 9V ~ 50V Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: -20°C ~ 150°C (TJ) Case / Package: 44-LCC (J-Lead) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: A3936 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Allegro MicroSystems
Win Source Part Number: 1320799-A3936SED
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Tube
Applications: General Purpose
Standard Package: 27
Mounting: Surface Mount
Technology: DMOS
Current - Output: 3A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Voltage - Load: 9V ~ 50V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -20°C ~ 150°C (TJ)
Case / Package: 44-LCC (J-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A3936
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Motor Drivers, Controllers - A3936SED-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3936SED-ND
Motor Drivers, Controllers A3936SED-ND
Motor Driver DMOS Parallel 44-PLCC (16.59x16.59)

Motor Driver DMOS Parallel 44-PLCC (16.59x16.59)

Buy Now Datasheet
Motor Drivers, Controllers - A3936SED - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3936SED
Motor Drivers, Controllers A3936SED
Motor Driver DMOS Parallel 44-PLCC (16.59x16.59)

Motor Driver DMOS Parallel 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3936SED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3936SED
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3936SED
IC MOTOR DRIVER 3V-5.5V 44PLCC

IC MOTOR DRIVER 3V-5.5V 44PLCC

Supplier's Site
PMIC - Motor Drivers, Controllers - A3936SED - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3936SED
PMIC - Motor Drivers, Controllers A3936SED
IC MOTOR DRIVER 3V-5.5V 44PLCC

IC MOTOR DRIVER 3V-5.5V 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 744-A3936SED 1320799-A3936SED A3936SED-ND A3936SED A3936SED A3936SED
Product Name 3A Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 6 volts 3 to 6 volts 3 to 6 volts
AC Input 3 to 6 volts 3 to 6 volts
Continuous Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data