STSPIN830 is a compact, three-phase motor driver with integrated control logic and a protected triple half-bridge power stage, designed for field-oriented control applications. It is housed in a 24-pin TFQFPN package measuring 4 x 4 x 1.05 mm with an exposed thermal pad for heat dissipation. The device operates from a 7 V to 45 V supply voltage and supports a continuous output current of 1.5 A rms per phase. It features adjustable PWM current limiting, dual driving modes (6-input or 3 PWM-input), and supports both single and triple shunt current sensing architectures. Integrated protections include non-dissipative overcurrent, short-circuit, undervoltage lockout, thermal shutdown, and interlocking. Standby current consumption is less than 45 μA. The package is supplied in tape and reel format.
Win Source Part Number: 1253340-STSPIN830
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: STSPIN8
Package: Tape & Reel
Applications: Industrial
Standard Package: 4,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (3)
Voltage - Load: 48V (Max)
Motor Type - Stepper: Multiphase
Voltage - Supply: 7V ~ 45V
Package / Case: 24-TFQFN Exposed Pad
Supplier Device Package: 24-TQFPN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18118-2,497-1811
Base Product Number: STSPIN830
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253340-STSPIN830 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |