The STSPIN820 is a stepper motor driver integrating a microstepping sequencer with up to 1/256th step resolution and two fully protected full-bridge power stages in a 24-lead TFQFPN 4 × 4 × 1.05 mm package with an exposed pad for thermal dissipation. It operates from a 7 V to 45 V supply voltage and supports a continuous output current of 1.5 A rms. The device features programmable OFF time via an external resistor, non-dissipative overcurrent protection, short-circuit protection, undervoltage lockout, and thermal shutdown. The power stage has a typical combined HS + LS on-resistance of 1 Ω. It includes a standby low-consumption mode and a logic interface compatible with 5 V input levels. The part is designed for applications such as 3D printers, medical equipment, robotics, and industrial automation.
Win Source Part Number: 1253341-STSPIN820
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: STSPIN8
Package: Tape & Reel
Applications: Industrial
Standard Package: 4,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 7V ~ 45V
Package / Case: 24-TFQFN Exposed Pad
Supplier Device Package: 24-TQFPN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17713-6,497-1771
Base Product Number: STSPIN820
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253341-STSPIN820 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |