STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers STSPIN32F0BTR

Description
Win Source Part Number: 1355791-STSPIN32F0BT R Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STSPIN32F0 Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VFQFPN (7x7) Base Product Number: STSPIN32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Applications: BLDC Controller REACH Status: REACH Unaffected ECCN: 3A991A2 Voltage - Supply: 6.7V ~ 45V Number of I/O: 20 Core Processor: ARM® Cortex®-M0 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Interface: I²C, SPI, UART/USART Controller Series: STM32F031x6x7
Request a Quote Datasheet
Description
Win Source Part Number: 1355791-STSPIN32F0BT R Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STSPIN32F0 Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VFQFPN (7x7) Base Product Number: STSPIN32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Applications: BLDC Controller REACH Status: REACH Unaffected ECCN: 3A991A2 Voltage - Supply: 6.7V ~ 45V Number of I/O: 20 Core Processor: ARM® Cortex®-M0 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Interface: I²C, SPI, UART/USART Controller Series: STM32F031x6x7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - 1355791-STSPIN32F0BTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
1355791-STSPIN32F0BTR
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers 1355791-STSPIN32F0BTR
Win Source Part Number: 1355791-STSPIN32F0BT R Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STSPIN32F0 Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VFQFPN (7x7) Base Product Number: STSPIN32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Applications: BLDC Controller REACH Status: REACH Unaffected ECCN: 3A991A2 Voltage - Supply: 6.7V ~ 45V Number of I/O: 20 Core Processor: ARM® Cortex®-M0 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Interface: I²C, SPI, UART/USART Controller Series: STM32F031x6x7

Win Source Part Number: 1355791-STSPIN32F0BTR
Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STSPIN32F0
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (7x7)
Base Product Number: STSPIN32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: BLDC Controller
REACH Status: REACH Unaffected
ECCN: 3A991A2
Voltage - Supply: 6.7V ~ 45V
Number of I/O: 20
Core Processor: ARM® Cortex®-M0
Program Memory Type: FLASH (32kB)
RAM Size: 4K x 8
Interface: I²C, SPI, UART/USART
Controller Series: STM32F031x6x7

Buy Now Datasheet
Application Specific Microcontrollers - 497-STSPIN32F0BTRCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
497-STSPIN32F0BTRCT-ND
Application Specific Microcontrollers 497-STSPIN32F0BTRCT-ND
ADVANCED SINGLE SHUNT BLDC CONTR

ADVANCED SINGLE SHUNT BLDC CONTR

Buy Now Datasheet
Application Specific Microcontrollers - 497-STSPIN32F0BTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
497-STSPIN32F0BTR-ND
Application Specific Microcontrollers 497-STSPIN32F0BTR-ND
ADVANCED SINGLE SHUNT BLDC CONTR

ADVANCED SINGLE SHUNT BLDC CONTR

Buy Now Datasheet
Application Specific Microcontrollers - 497-STSPIN32F0BTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
497-STSPIN32F0BTRDKR-ND
Application Specific Microcontrollers 497-STSPIN32F0BTRDKR-ND
ADVANCED SINGLE SHUNT BLDC CONTR

ADVANCED SINGLE SHUNT BLDC CONTR

Buy Now Datasheet
Embedded Microcontroller MCU - 769-STSPIN32F0BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-STSPIN32F0BTR
Embedded Microcontroller MCU 769-STSPIN32F0BTR
Advanced single shunt BLDC controller with embedded STM32 MCU Product overview: STSPIN32F0BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0BTR can be used for catalog matching and distributor lookup.

Advanced single shunt BLDC controller with embedded STM32 MCU Product overview: STSPIN32F0BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - STSPIN32F0BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
STSPIN32F0BTR
Application Specific Microcontrollers STSPIN32F0BTR
ADVANCED SINGLE SHUNT BLDC CONTR

ADVANCED SINGLE SHUNT BLDC CONTR

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - STSPIN32F0BTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
STSPIN32F0BTR
Embedded - Microcontrollers - Application Specific STSPIN32F0BTR
ADVANCED SINGLE SHUNT BLDC CONTR

ADVANCED SINGLE SHUNT BLDC CONTR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1355791-STSPIN32F0BTR 497-STSPIN32F0BTRCT-ND 769-STSPIN32F0BTR STSPIN32F0BTR STSPIN32F0BTR
Product Name Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers Embedded Microcontroller MCU Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
RAM 32 KB 4 KB 4 KB
ROM Type Flash; FLASH (32kB) Flash
Supply Voltage 6.7 to 45 volts 6.7 to 45 volts 6.7 to 45 volts
Serial Interface SPI; UART; USART; I²C, SPI, UART/USART SPI; UART; USART I²C; SPI; UART; USART; I²C, SPI, UART/USART
I/O Ports 20 20
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - C167CSLMCAKXUMA3 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers