IC BLDC CTLR STM32 48VFQFPN
IC BLDC CTLR STM32 48VFQFPN
IC BLDC CTLR STM32 48VFQFPN
Advanced BLDC controller with embedded STM32 MCU Product overview: STSPIN32F0ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0ATR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264967-STSPIN32F0AT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: STSPIN32F0
Core Processor: ARM® Cortex®-M0
Package: Tape & Reel
Applications: BLDC Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, SPI, UART/USART
Number of I/O: 16
Program Memory Type: FLASH (32kB)
RAM Size: 4K x 8
Controller Series: STM32F031x6x7
Voltage - Supply: 6.7V ~ 45V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19688-1,497-1968
Base Product Number: STSPIN32
IC BLDC CTLR STM32 48VFQFPN
IC BLDC CTLR STM32 48VFQFPN
IC BLDC CTLR STM32 48VFQFPN
4KB CM0 FLASH VFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-19688-2-ND | 769-STSPIN32F0ATR | 1264967-STSPIN32F0ATR | STSPIN32F0ATR | STSPIN32F0ATR | STSPIN32F0ATR | STSPIN32F0ATR |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash | Flash; FLASH (32kB) | Flash | ||||
| Supply Voltage | 6.7 to 45 volts | 6.7 to ? volts | 6.7 to 45 volts | 6.7 to 45 volts | |||
| Serial Interface | SPI; UART; USART | I²C; SPI; UART; USART; I2C, SPI, UART/USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | ||||
| Package Type | Other; 48-VFQFN Exposed Pad | QFP | Other; 48-VFQFN Exposed Pad | QFP |