250V THREE-PHASE CONTROLLER WITH
250V THREE-PHASE CONTROLLER WITH
250V THREE-PHASE CONTROLLER WITH
250V THREE-PHASE CONTROLLER WITH
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STSPIN32F0252-ND | STSPIN32F0252 | STSPIN32F0252 | STSPIN32F0252 |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 9 to 20 volts | 9 to 20 volts | ||
| Serial Interface | SPI; UART; USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | ||
| Package Type | TQFP; Other; 64-TQFP Exposed Pad | QFP; TQFP; Other; 64-TQFP Exposed Pad |