STMicroelectronics, Inc. Single Bipolar Transistors STSA1805

Description
Bipolar (BJT) Transistor NPN 60V 5A 150MHz 1.1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 5A 150MHz 1.1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-3531-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-3531-ND
Single Bipolar Transistors 497-3531-ND
Bipolar (BJT) Transistor NPN 60V 5A 150MHz 1.1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 60V 5A 150MHz 1.1W Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Through-Hole 60V 3A 150MHz Bipolar Transistor
276-STSA1805
Through-Hole 60V 3A 150MHz Bipolar Transistor 276-STSA1805
NPN BJT Transistor 60V 3A 150MHz TO-92 Through Hole Product overview: STSA1805 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 3A, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 3A, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STSA1805 can be used for catalog matching and distributor lookup.

NPN BJT Transistor 60V 3A 150MHz TO-92 Through Hole Product overview: STSA1805 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 3A, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 3A, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STSA1805 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278605-STSA1805 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278605-STSA1805
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278605-STSA1805
Win Source Part Number: 1278605-STSA1805 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Power - Max: 1.1 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 200mA, 5A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V Frequency - Transition: 150MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Other Names: 497-3531,-497-3531,4 97-3531R Base Product Number: STSA1805 Product Status: Obsolete

Win Source Part Number: 1278605-STSA1805
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,500
Power - Max: 1.1 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 200mA, 5A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: STMicroelectronics
Other Names: 497-3531,-497-3531,497-3531R
Base Product Number: STSA1805
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STSA1805 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STSA1805
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STSA1805
TRANS NPN 60V 5A TO92-3

TRANS NPN 60V 5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 497-3531-ND 276-STSA1805 1278605-STSA1805 STSA1805
Product Name Single Bipolar Transistors Through-Hole 60V 3A 150MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3
IC(max) 5000 milliamps 5000 milliamps
VCEO 60 volts 60 volts
VCBO 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose double transistor - BC846SH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 2466942 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
Bipolar Transistor - 293-BCR48PNH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 70000 to ? milliamps
View Details
3 suppliers