STMicroelectronics, Inc. FET, MOSFET Arrays STS8DN6LF6AG

Description
Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-17309-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-17309-6-ND
FET, MOSFET Arrays 497-17309-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 497-17309-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-17309-2-ND
FET, MOSFET Arrays 497-17309-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - 497-17309-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-17309-1-ND
FET, MOSFET Arrays 497-17309-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DN6LF6AG - 898456-STS8DN6LF6AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DN6LF6AG
898456-STS8DN6LF6AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DN6LF6AG 898456-STS8DN6LF6AG
Manufacturer: STMicroelectronics Win Source Part Number: 898456-STS8DN6LF6AG Series: Automotive, AEC-Q101, STripFET™ F6 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: STS8DN6 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17309-1, 497-17309-2, 497-17309-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898456-STS8DN6LF6AG
Series: Automotive, AEC-Q101, STripFET™ F6
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta) 3.2W Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STS8DN6
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17309-1, 497-17309-2, 497-17309-6

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel Dual 60 V MOSFET Transistor
289-STS8DN6LF6AG
Automotive N-Channel Dual 60 V MOSFET Transistor 289-STS8DN6LF6AG
Automotive-grade dual N-channel 60 V, 21 mOhm typ., 8 A STripFET F6 Power MOSFET in a SO-8 package Product overview: STS8DN6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 21 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8DN6LF6AG can be used for catalog matching and distributor lookup.

Automotive-grade dual N-channel 60 V, 21 mOhm typ., 8 A STripFET F6 Power MOSFET in a SO-8 package Product overview: STS8DN6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 21 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8DN6LF6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 60V, Soic; Msl Stmicroelectronics - 07AH7118 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 60V, Soic; Msl Stmicroelectronics
07AH7118
Mosfet, Aec-Q101, Dual N-Ch, 60V, Soic; Msl Stmicroelectronics 07AH7118
MOSFET, AEC-Q101, DUAL N-CH, 60V, SOIC; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 60V, SOIC; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - STS8DN6LF6AG - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STS8DN6LF6AG
FET, MOSFET Arrays STS8DN6LF6AG
MOSFET 2 N-CHANNEL 60V 8A 8SO

MOSFET 2 N-CHANNEL 60V 8A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS8DN6LF6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS8DN6LF6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS8DN6LF6AG
MOSFET 2N-CH 60V 8A 8SO

MOSFET 2N-CH 60V 8A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade dual N-channel 60 V, 21 mOhm typ., 8 A STripFET F6 Power MOSFET in a SO-8 package

MOSFET Automotive-grade dual N-channel 60 V, 21 mOhm typ., 8 A STripFET F6 Power MOSFET in a SO-8 package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17309-6-ND 898456-STS8DN6LF6AG 289-STS8DN6LF6AG 07AH7118 STS8DN6LF6AG STS8DN6LF6AG STS8DN6LF6AG
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DN6LF6AG Automotive N-Channel Dual 60 V MOSFET Transistor Mosfet, Aec-Q101, Dual N-Ch, 60V, Soic; Msl Stmicroelectronics FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width) Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products