Manufacturer: STMicroelectronics
Win Source Part Number: 1103889-STS7PF30L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 38nC @ 4.5V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 21 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
P-Channel MOSFET -30V, 7A, 21mR, SO-8 Product overview: STS7PF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS7PF30L can be used for catalog matching and distributor lookup.
P-Channel 30V 7A (Tc) 2.5W (Tc) Surface Mount 8-SOIC
MOSFET P-CH 30V 7A 8SO
P CHANNEL POWER MOSFET, STripFET, 30V, 7A, SO-8; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1103889-STS7PF30L | 278-STS7PF30L | 497-3233-2-ND | STS7PF30L | STS7PF30L | 57P2239 | STS7PF30L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS7PF30L | P-Channel -30V 7A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | P Channel Power Mosfet, Stripfet, 30V, 7A, So-8; Channel Type Stmicroelectronics | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |