STMicroelectronics, Inc. Single FETs, MOSFETs STS5NF60L

Description
Power Field-Effect Transistor, 5A I(D), 60V, 0.065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 5A I(D), 60V, 0.065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STS5NF60L - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 5A I(D), 60V, 0.065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 5A I(D), 60V, 0.065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-8044-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8044-6-ND
Single FETs, MOSFETs 497-8044-6-ND
N-Channel 60V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

N-Channel 60V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-8044-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8044-1-ND
Single FETs, MOSFETs 497-8044-1-ND
N-Channel 60V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

N-Channel 60V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-8044-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8044-2-ND
Single FETs, MOSFETs 497-8044-2-ND
N-Channel 60V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

N-Channel 60V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
60V 5A SOIC MOSFET Transistor
278-STS5NF60L
60V 5A SOIC MOSFET Transistor 278-STS5NF60L
60V 5A N-CH MOSFET, 45mR RdsOn, SOIC Product overview: STS5NF60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS5NF60L can be used for catalog matching and distributor lookup.

60V 5A N-CH MOSFET, 45mR RdsOn, SOIC Product overview: STS5NF60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS5NF60L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5NF60L - 031542-STS5NF60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5NF60L
031542-STS5NF60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5NF60L 031542-STS5NF60L
Manufacturer: STMicroelectronics Win Source Part Number: 031542-STS5NF60L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17nC @ 5V Max Input Capacitance: 1250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 55 mOhm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031542-STS5NF60L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 17nC @ 5V
Max Input Capacitance: 1250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS5NF60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS5NF60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS5NF60L
MOSFET N-CH 60V 5A 8SO

MOSFET N-CH 60V 5A 8SO

Supplier's Site
Mosfet, N Ch, 60V, 5A, 8-Soic; Channel Type Stmicroelectronics - 33R1307 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 5A, 8-Soic; Channel Type Stmicroelectronics
33R1307
Mosfet, N Ch, 60V, 5A, 8-Soic; Channel Type Stmicroelectronics 33R1307
MOSFET, N CH, 60V, 5A, 8-SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Product Range:-RoHS Compliant: Yes

MOSFET, N CH, 60V, 5A, 8-SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STS5NF60L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STS5NF60L
Single FETs, MOSFETs STS5NF60L
MOSFET N-CH 60V 5A 8SO

MOSFET N-CH 60V 5A 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STS5NF60L
Triode/MOS Tube/Transistor >> MOSFETs STS5NF60L
60V 5A 55mΩ@10V,2.5A 2.5W 2.5V@250uA N Channel SO-8 MOSFETs ROHS

60V 5A 55mΩ@10V,2.5A 2.5W 2.5V@250uA N Channel SO-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 5 Amp

MOSFET N-Ch 60 Volt 5 Amp

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number STS5NF60L 497-8044-6-ND 278-STS5NF60L 031542-STS5NF60L STS5NF60L 33R1307 STS5NF60L STS5NF60L STS5NF60L
Product Name Single FETs, MOSFETs 60V 5A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5NF60L Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 60V, 5A, 8-Soic; Channel Type Stmicroelectronics Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
rDS(on) 0.0650 ohms 0.0550 ohms
Package Type SOIC8 "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3 8-SOIC (0.154", 3.90mm Width) SO-8
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data