STMicroelectronics N-Channel 20V 0.030 ohm 5A MOSFET Transistor STS5DNF20

Description
N-CHANNEL 20V - 0.030 ohm - 5A SO-8 2.7V-DRIVE STripFET™ II POWER MOSFET Product overview: STS5DNF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 0.030 ohm, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.030 ohm, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STS5DNF20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-CHANNEL 20V - 0.030 ohm - 5A SO-8 2.7V-DRIVE STripFET™ II POWER MOSFET Product overview: STS5DNF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 0.030 ohm, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.030 ohm, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STS5DNF20 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
N-Channel 20V 0.030 ohm 5A MOSFET Transistor
285-STS5DNF20
N-Channel 20V 0.030 ohm 5A MOSFET Transistor 285-STS5DNF20
N-CHANNEL 20V - 0.030 ohm - 5A SO-8 2.7V-DRIVE STripFET™ II POWER MOSFET Product overview: STS5DNF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 0.030 ohm, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.030 ohm, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STS5DNF20 can be used for catalog matching and distributor lookup.

N-CHANNEL 20V - 0.030 ohm - 5A SO-8 2.7V-DRIVE STripFET™ II POWER MOSFET Product overview: STS5DNF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 0.030 ohm, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.030 ohm, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STS5DNF20 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5DNF20 - 1262038-STS5DNF20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5DNF20
1262038-STS5DNF20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5DNF20 1262038-STS5DNF20
Manufacturer: STMicroelectronics Win Source Part Number: 1262038-STS5DNF20 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1262038-STS5DNF20
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-STS5DNF20 1262038-STS5DNF20
Product Name N-Channel 20V 0.030 ohm 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5DNF20
Package Type SO-8; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMV13N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.5800 ohms
IDSS 13000 milliamps
View Details
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers
END - OF - LIFE - BSC0906NS - 1154692-BSC0906NS - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers