STMicroelectronics, Inc. FET, MOSFET Arrays STS4DNF30L

Description
Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-5251-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-5251-2-ND
FET, MOSFET Arrays 497-5251-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 4A MOSFET Transistor
289-STS4DNF30L
30V 4A MOSFET Transistor 289-STS4DNF30L
30V 4A 50mR N-CH MOSFET SOP-8 Product overview: STS4DNF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS4DNF30L can be used for catalog matching and distributor lookup.

30V 4A 50mR N-CH MOSFET SOP-8 Product overview: STS4DNF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS4DNF30L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNF30L - 125291-STS4DNF30L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNF30L
125291-STS4DNF30L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNF30L 125291-STS4DNF30L
Manufacturer: STMicroelectronics Win Source Part Number: 125291-STS4DNF30L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 125291-STS4DNF30L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS4DNF30L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS4DNF30L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS4DNF30L
MOSFET 2N-CH 30V 4A 8SOIC

MOSFET 2N-CH 30V 4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5251-2-ND 289-STS4DNF30L 125291-STS4DNF30L STS4DNF30L
Product Name FET, MOSFET Arrays 30V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNF30L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity N-Channel N-Channel
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRFP1405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers