STMicroelectronics, Inc. 600V 300mA MOSFET Transistor STS1HNK60

Description
600V 300mA N-CH Si MOSFET SOP-8 Product overview: STS1HNK60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 300mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS1HNK60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 300mA N-CH Si MOSFET SOP-8 Product overview: STS1HNK60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 300mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS1HNK60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 300mA MOSFET Transistor
278-STS1HNK60
600V 300mA MOSFET Transistor 278-STS1HNK60
600V 300mA N-CH Si MOSFET SOP-8 Product overview: STS1HNK60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 300mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS1HNK60 can be used for catalog matching and distributor lookup.

600V 300mA N-CH Si MOSFET SOP-8 Product overview: STS1HNK60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 300mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS1HNK60 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS1HNK60 - 097132-STS1HNK60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS1HNK60
097132-STS1HNK60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS1HNK60 097132-STS1HNK60
Manufacturer: STMicroelectronics Win Source Part Number: 097132-STS1HNK60 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 300mA (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 156pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 097132-STS1HNK60
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 300mA (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 156pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 497-3530-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3530-2-ND
Single FETs, MOSFETs 497-3530-2-ND
N-Channel 600V 300mA (Tc) 2W (Tc) Surface Mount 8-SOIC

N-Channel 600V 300mA (Tc) 2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS1HNK60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS1HNK60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS1HNK60
MOSFET N-CH 600V 300MA 8SO

MOSFET N-CH 600V 300MA 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STS1HNK60 097132-STS1HNK60 497-3530-2-ND STS1HNK60
Product Name 600V 300mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS1HNK60 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 2000 milliwatts 2000 milliwatts
TJ -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data