STMicroelectronics, Inc. P-Channel 40 V 0.0125 Ohm 10 A MOSFET Transistor STS10P4LLF6

Description
P-channel 40 V, 0.0125 Ohm typ., 10 A STripFET F6 Power MOSFET in a SO-8 package Product overview: STS10P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0125 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0125 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10P4LLF6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-channel 40 V, 0.0125 Ohm typ., 10 A STripFET F6 Power MOSFET in a SO-8 package Product overview: STS10P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0125 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0125 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10P4LLF6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 40 V 0.0125 Ohm 10 A MOSFET Transistor
278-STS10P4LLF6
P-Channel 40 V 0.0125 Ohm 10 A MOSFET Transistor 278-STS10P4LLF6
P-channel 40 V, 0.0125 Ohm typ., 10 A STripFET F6 Power MOSFET in a SO-8 package Product overview: STS10P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0125 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0125 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10P4LLF6 can be used for catalog matching and distributor lookup.

P-channel 40 V, 0.0125 Ohm typ., 10 A STripFET F6 Power MOSFET in a SO-8 package Product overview: STS10P4LLF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, 0.0125 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0125 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS10P4LLF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10P4LLF6 - 1103871-STS10P4LLF6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10P4LLF6
1103871-STS10P4LLF6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10P4LLF6 1103871-STS10P4LLF6
Manufacturer: STMicroelectronics Win Source Part Number: 1103871-STS10P4LLF6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA (Min) Max Gate Charge: 34nC @ 4.5V Max Input Capacitance: 3525pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): TPC8133,LQ(S; AO4485; STS7P4LLF6; STS10P4LLF6; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103871-STS10P4LLF6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA (Min)
Max Gate Charge: 34nC @ 4.5V
Max Input Capacitance: 3525pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): TPC8133,LQ(S; AO4485; STS7P4LLF6; STS10P4LLF6;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8765711 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765711
MOSFETs 8765711
MOSFET P-Ch 40V 10A StripFET F6 SOIC8

MOSFET P-Ch 40V 10A StripFET F6 SOIC8

Supplier's Site
MOSFETs - 8765711P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8765711P
MOSFETs 8765711P
MOSFET P-Ch 40V 10A StripFET F6 SOIC8

MOSFET P-Ch 40V 10A StripFET F6 SOIC8

Supplier's Site
MOSFETs - 1655564 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655564
MOSFETs 1655564
MOSFET P-Ch 40V 10A StripFET F6 SOIC8

MOSFET P-Ch 40V 10A StripFET F6 SOIC8

Supplier's Site
Single FETs, MOSFETs - 497-15483-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15483-1-ND
Single FETs, MOSFETs 497-15483-1-ND
P-Channel 40V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

P-Channel 40V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-15483-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15483-6-ND
Single FETs, MOSFETs 497-15483-6-ND
P-Channel 40V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

P-Channel 40V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-15483-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15483-2-ND
Single FETs, MOSFETs 497-15483-2-ND
P-Channel 40V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

P-Channel 40V 10A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-channel 40 V, 0.0125 Ohm typ., 10 A STripFET F6 Power MOSFET in a SO-8 package

MOSFET P-channel 40 V, 0.0125 Ohm typ., 10 A STripFET F6 Power MOSFET in a SO-8 package

Buy Now Datasheet
Single FETs, MOSFETs - STS10P4LLF6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STS10P4LLF6
Single FETs, MOSFETs STS10P4LLF6
MOSFET P-CH 40V 10A 8SO

MOSFET P-CH 40V 10A 8SO

Supplier's Site Datasheet
Mosfet, P-Ch, -40V, -10A, 2.7W, Soic; Transistor Polarity Stmicroelectronics - 07AH7117 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -10A, 2.7W, Soic; Transistor Polarity Stmicroelectronics
07AH7117
Mosfet, P-Ch, -40V, -10A, 2.7W, Soic; Transistor Polarity Stmicroelectronics 07AH7117
MOSFET, P-CH, -40V, -10A, 2.7W, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0125ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -10A, 2.7W, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0125ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS10P4LLF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS10P4LLF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS10P4LLF6
MOSFET P-CH 40V 10A 8SO

MOSFET P-CH 40V 10A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STS10P4LLF6 1103871-STS10P4LLF6 8765711 8765711P 497-15483-1-ND STS10P4LLF6 STS10P4LLF6 07AH7117 STS10P4LLF6
Product Name P-Channel 40 V 0.0125 Ohm 10 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS10P4LLF6 MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -40V, -10A, 2.7W, Soic; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 40 volts 40 volts
PD 2700 milliwatts 2700 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; 8-SO Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data