STMicroelectronics TRANSISTORS - Transistors (BJT) - Arrays - STS01DTP06 STS01DTP06

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114183-STS01DTP06 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 700mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114183-STS01DTP06 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 700mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - STS01DTP06 - 1114183-STS01DTP06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STS01DTP06
1114183-STS01DTP06
TRANSISTORS - Transistors (BJT) - Arrays - STS01DTP06 1114183-STS01DTP06
Manufacturer: STMicroelectronics Win Source Part Number: 1114183-STS01DTP06 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 700mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114183-STS01DTP06
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 700mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1114183-STS01DTP06
Product Name TRANSISTORS - Transistors (BJT) - Arrays - STS01DTP06
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
Translators, Level Shifters - 74LVCH2T45GN,115-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Translators, Level Shifters - GTL2010BS - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details