Nexperia B.V. 2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0102DPH

Description
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet
Description
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DPH - Nexperia B.V.
Nijmegen, Netherlands
2-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0102DPH
2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0102DPH
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

LSF0102 and LSF0202 differ in pin assignment only.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • High-impedance I/O pins for EN = Low
  • Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet
Translators, Level Shifters - 1727-LSF0102DPHCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102DPHCT-ND
Translators, Level Shifters 1727-LSF0102DPHCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102DPHDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102DPHDKR-ND
Translators, Level Shifters 1727-LSF0102DPHDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102DPHTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102DPHTR-ND
Translators, Level Shifters 1727-LSF0102DPHTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371021-LSF0102DPH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371021-LSF0102DPH
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371021-LSF0102DPH
Win Source Part Number: 1371021-LSF0102DPH Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP Base Product Number: LSF0102 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 0 V ~ 5 V Voltage - VCCB: 0 V ~ 5 V

Win Source Part Number: 1371021-LSF0102DPH
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: LSF0102
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 0 V ~ 5 V
Voltage - VCCB: 0 V ~ 5 V

Buy Now Datasheet
Translators, Level Shifters - LSF0102DPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0102DPH
Translators, Level Shifters LSF0102DPH
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - LSF0102DPH - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0102DPH
Logic - Translators, Level Shifters LSF0102DPH
LSF0102DP/SOT505/TSS OP8

LSF0102DP/SOT505/TSSOP8

Supplier's Site Datasheet
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia - 71AH4906 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia
71AH4906
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia 71AH4906
BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0102DPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0102DPH
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0102DPH
IC TRANSLTR BIDIRECTIONAL 8TSSOP

IC TRANSLTR BIDIRECTIONAL 8TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number LSF0102DPH 1727-LSF0102DPHCT-ND 1371021-LSF0102DPH LSF0102DPH LSF0102DPH 71AH4906 LSF0102DPH
Product Name 2-bit bidirectional multi-voltage level translator; open-drain; push-pull Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Translation Up; Down Both
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1213053-LSF0108BQX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Dual supply translating transceiver; open drain; auto direction sensing - NXS0101GMX - Nexperia B.V.
Specs
Package Type SOT886 SOT886
Output Type Open Drain
Features RoHS; ESD Protection
View Details
6 suppliers
Translators, Level Shifters - 1727-74AUP1T34GZ-Q100YLCT-ND - DigiKey
Specs
Package Type 4-XDFN Exposed Pad
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102GTX - Nexperia B.V.
Specs
Package Type SOT833-1 SOT833-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
7 suppliers