STMicroelectronics PMIC - PMIC - Power Management - Specialized - STRG02TR STRG02TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097263-STRG02TR Packaging: Tape and Reel Categories: PMIC - Power Management - Specialized Max Input Voltage: 60 V Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097263-STRG02TR Packaging: Tape and Reel Categories: PMIC - Power Management - Specialized Max Input Voltage: 60 V Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STRG02TR - 1097263-STRG02TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STRG02TR
1097263-STRG02TR
PMIC - PMIC - Power Management - Specialized - STRG02TR 1097263-STRG02TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097263-STRG02TR Packaging: Tape and Reel Categories: PMIC - Power Management - Specialized Max Input Voltage: 60 V Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 40 V Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097263-STRG02TR
Packaging: Tape and Reel
Categories: PMIC - Power Management - Specialized
Max Input Voltage: 60 V
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 40 V
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1097263-STRG02TR
Product Name PMIC - PMIC - Power Management - Specialized - STRG02TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details