ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH
IC MCU 32BIT 1MB FLASH 144BGA
IC MCU 32BIT 1MB FLASH 144BGA
IC MCU 32BIT 1MB FLASH 144BGA
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 1MB (1M x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STR912FAZ46H6-ND | STR912FAZ46H6 | STR912FAZ46H6 | STR912FAZ46H6 | STR912FAZ46H6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | |
| Bits | Other; A/D 8x10b | ||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | |
| ROM | 1000 KB |