STMicroelectronics, Inc. 32-bit 96MHz 512KB Embedded Microcontroller MCU STR912FAZ44H6

Description
32-bit ARM MCU, 96MHz, 512KB Flash, LFBGA, 80 I/O Product overview: STR912FAZ44H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAZ44H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 96MHz, 512KB Flash, LFBGA, 80 I/O Product overview: STR912FAZ44H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAZ44H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 96MHz 512KB Embedded Microcontroller MCU - 685-STR912FAZ44H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 96MHz 512KB Embedded Microcontroller MCU
685-STR912FAZ44H6
32-bit 96MHz 512KB Embedded Microcontroller MCU 685-STR912FAZ44H6
32-bit ARM MCU, 96MHz, 512KB Flash, LFBGA, 80 I/O Product overview: STR912FAZ44H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAZ44H6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 96MHz, 512KB Flash, LFBGA, 80 I/O Product overview: STR912FAZ44H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAZ44H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-6286-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6286-ND
Microcontrollers 497-6286-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR912FAZ44H6 - 194761-STR912FAZ44H6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR912FAZ44H6
194761-STR912FAZ44H6
Embedded - Embedded - Microcontrollers - STR912FAZ44H6 194761-STR912FAZ44H6
Manufacturer: STMicroelectronics Win Source Part Number: 194761-STR912FAZ44H6 Packaging: Reel - TR Core Processor: ARM9 Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LFBGA Speed(Frequency): 96MHz Supply Voltage - Operating: 1.65 V to 2 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 184

Manufacturer: STMicroelectronics
Win Source Part Number: 194761-STR912FAZ44H6
Packaging: Reel - TR
Core Processor: ARM9
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LFBGA
Speed(Frequency): 96MHz
Supply Voltage - Operating: 1.65 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 184

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lfbga-144; Product Range Stmicroelectronics - 57P2188 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lfbga-144; Product Range Stmicroelectronics
57P2188
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lfbga-144; Product Range Stmicroelectronics 57P2188
MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LFBGA-144; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:144Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LFBGA-144; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STR912FAZ44H6
Embedded - Microcontrollers STR912FAZ44H6
IC MCU 32BIT 512KB FLASH 144BGA

IC MCU 32BIT 512KB FLASH 144BGA

Supplier's Site Datasheet
Microcontrollers - STR912FAZ44H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR912FAZ44H6
Microcontrollers STR912FAZ44H6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 512KB (512K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR912FAZ44H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR912FAZ44H6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR912FAZ44H6
IC MCU 32BIT 512KB FLASH 144BGA

IC MCU 32BIT 512KB FLASH 144BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR912FAZ44H6 497-6286-ND 194761-STR912FAZ44H6 57P2188 STR912FAZ44H6 STR912FAZ44H6 STR912FAZ44H6
Product Name 32-bit 96MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STR912FAZ44H6 Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lfbga-144; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
RAM 96 KB 96 KB 512 KB 96 KB 96 KB 96 KB
Supply Voltage 2.7 to 3.6 volts 1.65 to 2 volts 1.65 to 2 volts 2 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, SSP, UART, USART, EBI/EMI, CAN CAN; SPI; UART; USART; USB
Package Type Other; LFBGA Other; 144-LFBGA BGA; Other; 144-LFBGA BGA; Other; 144-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details