STMicroelectronics, Inc. Microcontrollers STR912FAW47X6T

Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH
Request a Quote Datasheet
Description
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STR912FAW47X6T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STR912FAW47X6T-ND
Microcontrollers STR912FAW47X6T-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR912FAW47X6T - 712367-STR912FAW47X6T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR912FAW47X6T
712367-STR912FAW47X6T
Embedded - Embedded - Microcontrollers - STR912FAW47X6T 712367-STR912FAW47X6T
Manufacturer: STMicroelectronics Win Source Part Number: 712367-STR912FAW47X6 T Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM9 Speed: 96MHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.65V ~ 2V Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: STR91*F Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 80 Date RAM Size: 96K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 712367-STR912FAW47X6T
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM9
Speed: 96MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.65V ~ 2V
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-LQFP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: STR91*F
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 80
Date RAM Size: 96K x 8

Buy Now
Singapore, Singapore
32-bit 96MHz 2MB Embedded Microcontroller MCU
685-STR912FAW47X6T
32-bit 96MHz 2MB Embedded Microcontroller MCU 685-STR912FAW47X6T
32-BIT ARM MCU, 96MHz, 2MB FLASH, LQFP-128, 80 I/O Product overview: STR912FAW47X6T from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW47X6T can be used for catalog matching and distributor lookup.

32-BIT ARM MCU, 96MHz, 2MB FLASH, LQFP-128, 80 I/O Product overview: STR912FAW47X6T from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW47X6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR912FAW47X6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR912FAW47X6T
Integrated Circuits (ICs) - Embedded - Microcontrollers STR912FAW47X6T
IC MCU 32BIT 2MB FLASH 128LQFP

IC MCU 32BIT 2MB FLASH 128LQFP

Supplier's Site
Embedded - Microcontrollers - STR912FAW47X6T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR912FAW47X6T
Embedded - Microcontrollers STR912FAW47X6T
IC MCU 32BIT 2MB FLASH 128LQFP

IC MCU 32BIT 2MB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - STR912FAW47X6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR912FAW47X6T
Microcontrollers STR912FAW47X6T
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH

Buy Now Datasheet
Microcontrollers - STR912FAW47X6T - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR912FAW47X6T
Microcontrollers STR912FAW47X6T
IC MCU 32BIT 2MB FLASH 128LQFP

IC MCU 32BIT 2MB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STR912FAW47X6T-ND 712367-STR912FAW47X6T 685-STR912FAW47X6T STR912FAW47X6T STR912FAW47X6T STR912FAW47X6T STR912FAW47X6T
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STR912FAW47X6T 32-bit 96MHz 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 96 MHz 96 MHz 96 MHz 96 MHz 96 MHz
Bits Other; A/D 8x10b
RAM 96 KB 2000 KB 96 KB 96 KB 96 KB 96 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers