STMicroelectronics, Inc. 32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU STR912FAW42X6

Description
32-bit ARM MCU, 96MHz, 256KB Flash, 96KB RAM, LQFP, 80 I/O Product overview: STR912FAW42X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW42X6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 96MHz, 256KB Flash, 96KB RAM, LQFP, 80 I/O Product overview: STR912FAW42X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW42X6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU
685-STR912FAW42X6
32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU 685-STR912FAW42X6
32-bit ARM MCU, 96MHz, 256KB Flash, 96KB RAM, LQFP, 80 I/O Product overview: STR912FAW42X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW42X6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 96MHz, 256KB Flash, 96KB RAM, LQFP, 80 I/O Product overview: STR912FAW42X6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 96MHz, 256KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 96MHz, 256KB, 96KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR912FAW42X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-6283-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-6283-ND
Microcontrollers 497-6283-ND
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR912FAW42X6 - 054013-STR912FAW42X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR912FAW42X6
054013-STR912FAW42X6
Embedded - Embedded - Microcontrollers - STR912FAW42X6 054013-STR912FAW42X6
Manufacturer: STMicroelectronics Win Source Part Number: 054013-STR912FAW42X6 Packaging: Tray Core Processor: ARM9 Number of I/O: 80 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 128-LQFP Speed(Frequency): 96MHz Supply Voltage - Operating: 1.65 V to 2 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: STMicroelectronics
Win Source Part Number: 054013-STR912FAW42X6
Packaging: Tray
Core Processor: ARM9
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 128-LQFP
Speed(Frequency): 96MHz
Supply Voltage - Operating: 1.65 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - STR912FAW42X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR912FAW42X6
Microcontrollers STR912FAW42X6
ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

ARM9® STR9 Microcontroller IC 16/32-Bit 96MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STR912FAW42X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR912FAW42X6
Embedded - Microcontrollers STR912FAW42X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - STR912FAW42X6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR912FAW42X6
Microcontrollers STR912FAW42X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR912FAW42X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR912FAW42X6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR912FAW42X6
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics - 57P2181 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics
57P2181
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics 57P2181
MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:256KB; RAM Memory Size:96KB; No. of Pins:128Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM9, 96MHZ, LQFP-128; Product Range:STR Family STR9 Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:96MHz; Program Memory Size:256KB; RAM Memory Size:96KB; No. of Pins:128Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR912FAW42X6 497-6283-ND 054013-STR912FAW42X6 STR912FAW42X6 STR912FAW42X6 STR912FAW42X6 STR912FAW42X6 57P2181
Product Name 32-bit 96MHz 256KB 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STR912FAW42X6 Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128; Product Range Stmicroelectronics
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit; 32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit
RAM 96 KB 96 KB 256 KB 96 KB 96 KB 96 KB 96 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 2 volts 1.65 to 2 volts 1.65 to 2 volts 2 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, SSP, UART, USART, EBI/EMI, CAN CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 128-LQFP QFP; Other; 128-LQFP QFP; Other; 128-LQFP Other; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers