STMicroelectronics, Inc. Microcontrollers STR751FR0T6

Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet
Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5755-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5755-ND
Microcontrollers 497-5755-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 64KB 16KB Embedded Microcontroller MCU
685-STR751FR0T6
32-bit 60MHz 64KB 16KB Embedded Microcontroller MCU 685-STR751FR0T6
32-bit ARM MCU, 60MHz, 64KB FLASH, 16KB RAM, LQFP, 38 I/O Product overview: STR751FR0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR0T6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 60MHz, 64KB FLASH, 16KB RAM, LQFP, 38 I/O Product overview: STR751FR0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR0T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - STR751FR0T6 - 212396-STR751FR0T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR751FR0T6
212396-STR751FR0T6
Embedded - Embedded - Microcontrollers - STR751FR0T6 212396-STR751FR0T6
Manufacturer: STMicroelectronics Win Source Part Number: 212396-STR751FR0T6 Packaging: Tray Core Processor: ARM7 Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 60MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212396-STR751FR0T6
Packaging: Tray
Core Processor: ARM7
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 60MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MCU 32-bit STR7 ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin LQFP Tray - 761-STR751FR0T6 - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit STR7 ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin LQFP Tray
761-STR751FR0T6
MCU 32-bit STR7 ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin LQFP Tray 761-STR751FR0T6
MCU 32-bit STR7 ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin LQFP Tray

MCU 32-bit STR7 ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin LQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR751FR0T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR751FR0T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR751FR0T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STR751FR0T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR751FR0T6
Microcontrollers STR751FR0T6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STR751FR0T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR751FR0T6
Embedded - Microcontrollers STR751FR0T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5755-ND 685-STR751FR0T6 212396-STR751FR0T6 761-STR751FR0T6 STR751FR0T6 STR751FR0T6 STR751FR0T6
Product Name Microcontrollers 32-bit 60MHz 64KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR751FR0T6 MCU 32-bit STR7 ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin LQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 11x10b
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details