STMicroelectronics, Inc. 32-bit 32BIT 64KB 60MHz Embedded Microcontroller MCU STR751FR0T6/MIN

Description
IC MCU 32BIT 64KB FLASH 64LQFP / ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Product overview: STR751FR0T6/MIN from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR0T6/MIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 64LQFP / ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Product overview: STR751FR0T6/MIN from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR0T6/MIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB 60MHz Embedded Microcontroller MCU - 685-STR751FR0T6/MIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB 60MHz Embedded Microcontroller MCU
685-STR751FR0T6/MIN
32-bit 32BIT 64KB 60MHz Embedded Microcontroller MCU 685-STR751FR0T6/MIN
IC MCU 32BIT 64KB FLASH 64LQFP / ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Product overview: STR751FR0T6/MIN from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR0T6/MIN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64LQFP / ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Product overview: STR751FR0T6/MIN from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR751FR0T6/MIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262008-STR751FR0T6/MIN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262008-STR751FR0T6/MIN
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262008-STR751FR0T6/MIN
Win Source Part Number: 1262008-STR751FR0T6/ MIN Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STR7 Core Processor: ARM7® Speed: 60MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, SSI, SSP, UART/USART, USB Peripherals: DMA, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STR751 Product Status: Obsolete

Win Source Part Number: 1262008-STR751FR0T6/MIN
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STR7
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STR751
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - STR751FR0T6/MIN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR751FR0T6/MIN
Embedded - Microcontrollers STR751FR0T6/MIN
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STR751FR0T6/MIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR751FR0T6/MIN
Microcontrollers STR751FR0T6/MIN
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR751FR0T6/MIN 1262008-STR751FR0T6/MIN STR751FR0T6/MIN STR751FR0T6/MIN
Product Name 32-bit 32BIT 64KB 60MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 16 KB 64 KB 16 KB
Package Type Other; Tray QFP; Other; 64-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details