The STR750FV0H6 is a 32-bit microcontroller from Quarktwin Technology Ltd., based on the ARM7TDMI-S core, operating at a frequency of up to 60 MHz and delivering 54 DMIPS performance. It features 64 KB of Flash program memory with a retention of 20 years at 85°C and 16 KB of Read-While-Write Flash for data storage. The device includes a 10-bit ADC with up to 16 channels, multiple communication interfaces such as I2C, UART, SSP, USB, and CAN, and supports up to 72 GPIOs with high sink capabilities. The microcontroller is packaged in a compact LFBGA100 form factor measuring 10x10 mm. It operates on a single supply voltage of 3.3V or 5V and incorporates various low power modes for energy efficiency. Additionally, it features a nested interrupt controller with 32 vectors and a 4-channel DMA controller, enhancing its capability for real-time applications. This microcontroller is suitable for applications requiring robust processing power and extensive peripheral support.
Win Source Part Number: 1262012-STR750FV0H6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STR7
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 72
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 100-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STR750
Product Status: Obsolete
32-bit ARM MCU, 60MHz, 64KB Flash, LFBGA, 72 I/O Product overview: STR750FV0H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR750FV0H6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 64KB FLASH 100LFBGA
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262012-STR750FV0H6 | 685-STR750FV0H6 | STR750FV0H6 | STR750FV0H6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 60MHz 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 60 MHz | 60 MHz | ||
| RAM | 64 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 2.97 to 5.5 volts |