STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STR71X-SK/RAIS

Description
Win Source Part Number: 1283924-STR71X-SK/RA IS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STR71xF Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-4889 Base Product Number: STR71 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283924-STR71X-SK/RA IS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STR71xF Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-4889 Base Product Number: STR71 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283924-STR71X-SK/RAIS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283924-STR71X-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283924-STR71X-SK/RAIS
Win Source Part Number: 1283924-STR71X-SK/RA IS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STR7 Type: MCU 32-Bit Core Processor: ARM7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STR71xF Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-4889 Base Product Number: STR71 Product Status: Obsolete

Win Source Part Number: 1283924-STR71X-SK/RAIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STR7
Type: MCU 32-Bit
Core Processor: ARM7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STR71xF
Board Type: Evaluation Platform
Platform: Raisonance Reva
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-4889
Base Product Number: STR71
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STR71X-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STR71X-SK/RAIS
RAISONANCE REVA STR71XF EVAL BRD

RAISONANCE REVA STR71XF EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283924-STR71X-SK/RAIS STR71X-SK/RAIS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-9901+ - TB-BFHKI-9901C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2473245 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details