STMicroelectronics, Inc. 32-bit 66MHz 64KB 16KB Embedded Microcontroller MCU STR715FR0H6

Description
32-bit ARM MCU, 66MHz, 64KB Flash, 16KB RAM, LFBGA Product overview: STR715FR0H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 66MHz, 64KB Flash, 16KB RAM, LFBGA Product overview: STR715FR0H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 66MHz 64KB 16KB Embedded Microcontroller MCU
685-STR715FR0H6
32-bit 66MHz 64KB 16KB Embedded Microcontroller MCU 685-STR715FR0H6
32-bit ARM MCU, 66MHz, 64KB Flash, 16KB RAM, LFBGA Product overview: STR715FR0H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0H6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 66MHz, 64KB Flash, 16KB RAM, LFBGA Product overview: STR715FR0H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STR715FR0H6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STR715FR0H6-ND
Microcontrollers STR715FR0H6-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

Buy Now Datasheet
Microcontrollers - STR715FR0H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR715FR0H6
Microcontrollers STR715FR0H6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STR715FR0H6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR715FR0H6
Embedded - Microcontrollers STR715FR0H6
IC MCU 32BIT 64KB FLASH 64LFBGA

IC MCU 32BIT 64KB FLASH 64LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR715FR0H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR715FR0H6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR715FR0H6
IC MCU 32BIT 64KB FLASH 64LFBGA

IC MCU 32BIT 64KB FLASH 64LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR715FR0H6 STR715FR0H6-ND STR715FR0H6 STR715FR0H6 STR715FR0H6
Product Name 32-bit 66MHz 64KB 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
RAM 16 KB 16 KB 16 KB 16 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, UART, USART SPI; UART; USART
Package Type Other; LFBGA Other; 64-LFBGA BGA; Other; 64-LFBGA BGA; Other; 64-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details