ARM-Based Flash microcontrollers with USB Product overview: STR711FR0H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR711FR0H6 can be used for catalog matching and distributor lookup.
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH
Win Source Part Number: 1261998-STR711FR0H6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STR7
Core Processor: ARM7®
Speed: 66MHz
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals: PWM, WDT
Number of I/O: 30
Program Memory Size: 64KB (64K x 8 + 16K)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Package / Case: 64-LFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STR711
Product Status: Obsolete
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH
IC MCU 32BIT 64KB FLASH 64LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STR711FR0H6 | STR711FR0H6-ND | 1261998-STR711FR0H6 | STR711FR0H6 | STR711FR0H6 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| RAM | 16 KB | 16 KB | 64 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | USB, I2C, SPI, UART, USART | SPI; UART; USART; USB | |||
| Package Type | Other; LFBGA | Other; 64-LFBGA | BGA; Other; 64-LFBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |