STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - STR1550 STR1550

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103828-STR1550 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Max Vce (sat): 300mV @ 6mA, 50mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103828-STR1550 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Max Vce (sat): 300mV @ 6mA, 50mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STR1550 - 1103828-STR1550 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STR1550
1103828-STR1550
TRANSISTORS - Transistors (BJT) - Single - STR1550 1103828-STR1550
Manufacturer: STMicroelectronics Win Source Part Number: 1103828-STR1550 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Max Vce (sat): 300mV @ 6mA, 50mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103828-STR1550
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 300mV @ 6mA, 50mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 500V 500mA SOT-23 Bipolar Transistor
276-STR1550
SMD 500V 500mA SOT-23 Bipolar Transistor 276-STR1550
500V NPN BJT Transistor, 500mA, SOT-23, Surface Mount Product overview: STR1550 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 500V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STR1550 can be used for catalog matching and distributor lookup.

500V NPN BJT Transistor, 500mA, SOT-23, Surface Mount Product overview: STR1550 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 500V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STR1550 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-13847-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-13847-6-ND
Single Bipolar Transistors 497-13847-6-ND
Bipolar (BJT) Transistor NPN 500V 500mA 500mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 500V 500mA 500mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 497-13847-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-13847-1-ND
Single Bipolar Transistors 497-13847-1-ND
Bipolar (BJT) Transistor NPN 500V 500mA 500mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 500V 500mA 500mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 497-13847-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-13847-2-ND
Single Bipolar Transistors 497-13847-2-ND
Bipolar (BJT) Transistor NPN 500V 500mA 500mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 500V 500mA 500mW Surface Mount SOT-23

Buy Now Datasheet
Bipolar Transistors - 7917863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7917863P
Bipolar Transistors 7917863P
NPN Transistor,gp,bjt,50 0V 0.5A SOT23

NPN Transistor,gp,bjt,500V 0.5A SOT23

Supplier's Site
Bipolar Transistors - 1656841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1656841
Bipolar Transistors 1656841
NPN Transistor,gp,bjt,50 0V 0.5A SOT23

NPN Transistor,gp,bjt,500V 0.5A SOT23

Supplier's Site
Single Bipolar Transistors - STR1550 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
STR1550
Single Bipolar Transistors STR1550
TRANS NPN 500V 0.5A SOT23

TRANS NPN 500V 0.5A SOT23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
STR1550
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT STR1550
500V 500mW 100@50mA,10V 500mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

500V 500mW 100@50mA,10V 500mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STR1550 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STR1550
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STR1550
TRANS NPN 500V 0.5A SOT23

TRANS NPN 500V 0.5A SOT23

Supplier's Site
Transistor, Bipol, Npn, 500V, Sot-23-3; Transistor Polarity Stmicroelectronics - 98Y2500 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 500V, Sot-23-3; Transistor Polarity Stmicroelectronics
98Y2500
Transistor, Bipol, Npn, 500V, Sot-23-3; Transistor Polarity Stmicroelectronics 98Y2500
TRANSISTOR, BIPOL, NPN, 500V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 500V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
STR1550
Bipolar Transistors - BJT STR1550
Bipolar Transistors - BJT 50mA High Volt NPN 500V Pwr Trans

Bipolar Transistors - BJT 50mA High Volt NPN 500V Pwr Trans

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1103828-STR1550 276-STR1550 497-13847-6-ND 7917863P 1656841 STR1550 STR1550 STR1550 98Y2500 STR1550
Product Name TRANSISTORS - Transistors (BJT) - Single - STR1550 SMD 500V 500mA SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipol, Npn, 500V, Sot-23-3; Transistor Polarity Stmicroelectronics Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 500 volts 500 volts 500 volts 500 volts
VCBO 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC847AE6327HTSA1 - 113610-BC847AE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details
Single Bipolar Transistors - BC850CW/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details