STMicroelectronics, Inc. Single FETs, MOSFETs STQ2NK60ZR-AP

Description
N-Channel 600V 400mA (Tc) 3W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 600V 400mA (Tc) 3W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12345-3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12345-3-ND
Single FETs, MOSFETs 497-12345-3-ND
N-Channel 600V 400mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 600V 400mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2NK60ZR-AP - 1103827-STQ2NK60ZR-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2NK60ZR-AP
1103827-STQ2NK60ZR-AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2NK60ZR-AP 1103827-STQ2NK60ZR-AP
Manufacturer: STMicroelectronics Win Source Part Number: 1103827-STQ2NK60ZR-A P Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 400mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 170pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8 Ohm @ 700mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103827-STQ2NK60ZR-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 400mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8 Ohm @ 700mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel Zener 600 V 7.2 Ohm MOSFET Transistor
278-STQ2NK60ZR-AP
N-Channel Zener 600 V 7.2 Ohm MOSFET Transistor 278-STQ2NK60ZR-AP
N-channel 600 V, 7.2 Ohm, 0.4 A Zener-protected SuperMESH(TM) MOSFET in a TO-92 package Product overview: STQ2NK60ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 7.2 Ohm, 0.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 7.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ2NK60ZR-AP can be used for catalog matching and distributor lookup.

N-channel 600 V, 7.2 Ohm, 0.4 A Zener-protected SuperMESH(TM) MOSFET in a TO-92 package Product overview: STQ2NK60ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 7.2 Ohm, 0.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 7.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ2NK60ZR-AP can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 7.2 Ohm, 0.4 A Zener-protected SuperMESH(TM) MOSFET in a TO-92 package

MOSFET N-channel 600 V, 7.2 Ohm, 0.4 A Zener-protected SuperMESH(TM) MOSFET in a TO-92 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STQ2NK60ZR-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STQ2NK60ZR-AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STQ2NK60ZR-AP
MOSFET N-CH 600V 400MA TO92-3

MOSFET N-CH 600V 400MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12345-3-ND 1103827-STQ2NK60ZR-AP 278-STQ2NK60ZR-AP STQ2NK60ZR-AP STQ2NK60ZR-AP
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ2NK60ZR-AP N-Channel Zener 600 V 7.2 Ohm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data