STMicroelectronics, Inc. 800V 0.3A MOSFET Transistor STQ1NK80ZR-AP

Description
N-Ch 800V 0.3A MOSFET TO-92 16R Rds(on) Product overview: STQ1NK80ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ1NK80ZR-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch 800V 0.3A MOSFET TO-92 16R Rds(on) Product overview: STQ1NK80ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ1NK80ZR-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 0.3A MOSFET Transistor
278-STQ1NK80ZR-AP
800V 0.3A MOSFET Transistor 278-STQ1NK80ZR-AP
N-Ch 800V 0.3A MOSFET TO-92 16R Rds(on) Product overview: STQ1NK80ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ1NK80ZR-AP can be used for catalog matching and distributor lookup.

N-Ch 800V 0.3A MOSFET TO-92 16R Rds(on) Product overview: STQ1NK80ZR-AP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 0.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STQ1NK80ZR-AP can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-6197-3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6197-3-ND
Single FETs, MOSFETs 497-6197-3-ND
N-Channel 800V 300mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 800V 300mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 497-6197-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6197-1-ND
Single FETs, MOSFETs 497-6197-1-ND
N-Channel 800V 300mA (Tc) 3W (Tc) Through Hole TO-92-3

N-Channel 800V 300mA (Tc) 3W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK80ZR-AP - 054006-STQ1NK80ZR-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK80ZR-AP
054006-STQ1NK80ZR-AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK80ZR-AP 054006-STQ1NK80ZR-AP
Manufacturer: STMicroelectronics Win Source Part Number: 054006-STQ1NK80ZR-AP Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 300mA (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 7.7nC @ 10V Max Input Capacitance: 160pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 16 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054006-STQ1NK80ZR-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 300mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 7.7nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 16 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STQ1NK80ZR-AP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STQ1NK80ZR-AP
Single FETs, MOSFETs STQ1NK80ZR-AP
MOSFET N-CH 800V 300MA TO92-3

MOSFET N-CH 800V 300MA TO92-3

Supplier's Site Datasheet
N Ch Mosfet, Supermesh, 800V, 1A, To-92, Full Reel; Transistor Polarity Stmicroelectronics - 57P2074 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Supermesh, 800V, 1A, To-92, Full Reel; Transistor Polarity Stmicroelectronics
57P2074
N Ch Mosfet, Supermesh, 800V, 1A, To-92, Full Reel; Transistor Polarity Stmicroelectronics 57P2074
N CH MOSFET, SuperMESH, 800V, 1A, TO-92, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:300mA; On Resistance Rds(on):13ohm; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

N CH MOSFET, SuperMESH, 800V, 1A, TO-92, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:300mA; On Resistance Rds(on):13ohm; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Power Mosfet, N Channel, 300 Ma, 800 V, 13 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 01X0057 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 300 Ma, 800 V, 13 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
01X0057
Power Mosfet, N Channel, 300 Ma, 800 V, 13 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 01X0057
Power MOSFET, N Channel, 300 mA, 800 V, 13 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Power MOSFET, N Channel, 300 mA, 800 V, 13 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STQ1NK80ZR-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STQ1NK80ZR-AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STQ1NK80ZR-AP
MOSFET N-CH 800V 300MA TO92-3

MOSFET N-CH 800V 300MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-STQ1NK80ZR-AP 497-6197-3-ND 054006-STQ1NK80ZR-AP STQ1NK80ZR-AP 57P2074 01X0057 STQ1NK80ZR-AP
Product Name 800V 0.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NK80ZR-AP Single FETs, MOSFETs N Ch Mosfet, Supermesh, 800V, 1A, To-92, Full Reel; Transistor Polarity Stmicroelectronics Power Mosfet, N Channel, 300 Ma, 800 V, 13 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3; TO-92 TO-3 Through Hole
V(BR)DSS 800 volts 800 volts
Unlock Full Specs
to access all available technical data