Manufacturer: STMicroelectronics
Win Source Part Number: 1261950-STQ1HNK60R
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
0.4A, 600V, 8.5ohm, N-CHANNEL, Si, POWER, MOSFET, TO-92, TO-92, 3 PIN Product overview: STQ1HNK60R from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.4A, 600V, 8.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.4A, 600V, 8.5ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-STQ1HNK60R can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1261950-STQ1HNK60R | 285-STQ1HNK60R |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1HNK60R | N-Channel 0.4A 600V 8.5ohm MOSFET Transistor |
| Package Type | TO-92; SOT3 |