STMicroelectronics Integrated Circuits (ICs) - PMIC - Current Regulation/Management STPW12PHR

Description
Win Source Part Number: 1253594-STPW12PHR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1.5A Voltage - Input: 10.5V ~ 18V Function: Current Monitor Accuracy: ±3% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: PowerSO-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18081-6,497-1808 1-2,497-18081-1 Base Product Number: STPW12
Request a Quote Datasheet
Description
Win Source Part Number: 1253594-STPW12PHR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1.5A Voltage - Input: 10.5V ~ 18V Function: Current Monitor Accuracy: ±3% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: PowerSO-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18081-6,497-1808 1-2,497-18081-1 Base Product Number: STPW12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253594-STPW12PHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253594-STPW12PHR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253594-STPW12PHR
Win Source Part Number: 1253594-STPW12PHR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1.5A Voltage - Input: 10.5V ~ 18V Function: Current Monitor Accuracy: ±3% Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: PowerSO-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18081-6,497-1808 1-2,497-18081-1 Base Product Number: STPW12

Win Source Part Number: 1253594-STPW12PHR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1.5A
Voltage - Input: 10.5V ~ 18V
Function: Current Monitor
Accuracy: ±3%
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: PowerSO-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18081-6,497-18081-2,497-18081-1
Base Product Number: STPW12

Buy Now Datasheet
Current Regulation/Management - STPW12PHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
STPW12PHR
Current Regulation/Management STPW12PHR
Current Monitor Regulator 1.5A PowerSO-8

Current Monitor Regulator 1.5A PowerSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253594-STPW12PHR STPW12PHR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details