STMicroelectronics RF Misc ICs and Modules - STPTIC-47G2C5 STPTIC-47G2C5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898432-STPTIC-47G2C5 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP Package: 4-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 4-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-16326-1, -497-16326-2, 497-16326-6, 497-16326-2, STPTIC-47G2C5-ND, -497-16326-6, 497-16326-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898432-STPTIC-47G2C5 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP Package: 4-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 4-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-16326-1, -497-16326-2, 497-16326-6, 497-16326-2, STPTIC-47G2C5-ND, -497-16326-6, 497-16326-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STPTIC-47G2C5 - 898432-STPTIC-47G2C5 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STPTIC-47G2C5
898432-STPTIC-47G2C5
RF Misc ICs and Modules - STPTIC-47G2C5 898432-STPTIC-47G2C5
Manufacturer: STMicroelectronics Win Source Part Number: 898432-STPTIC-47G2C5 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP Package: 4-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 4-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-16326-1, -497-16326-2, 497-16326-6, 497-16326-2, STPTIC-47G2C5-ND, -497-16326-6, 497-16326-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898432-STPTIC-47G2C5
Series: Parascan™
Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP
Package: 4-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STPTIC
Categories: RF/IF and RFID
Case / Package: 4-WLCSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-16326-1, -497-16326-2, 497-16326-6, 497-16326-2, STPTIC-47G2C5-ND, -497-16326-6, 497-16326-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 898432-STPTIC-47G2C5
Product Name RF Misc ICs and Modules - STPTIC-47G2C5
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details