STMicroelectronics RF/IF and RFID - RF Misc ICs and Modules STPTIC-47F1M6

Description
Win Source Part Number: 1151876-STPTIC-47F1M 6 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 6-VFDFN Supplier Device Package: 6-UQFN (1.6x1.2) Alternative Parts (Cross-Reference): STPTIC47F1M6; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.30.0090 Mfr: STMicroelectronics Other Names: -497-15515-6,497-155 15-2,-497-15515-1,49 7-15515-1,-497-15515 -2,497-15515-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1151876-STPTIC-47F1M 6 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 6-VFDFN Supplier Device Package: 6-UQFN (1.6x1.2) Alternative Parts (Cross-Reference): STPTIC47F1M6; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.30.0090 Mfr: STMicroelectronics Other Names: -497-15515-6,497-155 15-2,-497-15515-1,49 7-15515-1,-497-15515 -2,497-15515-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1151876-STPTIC-47F1M6 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1151876-STPTIC-47F1M6
RF/IF and RFID - RF Misc ICs and Modules 1151876-STPTIC-47F1M6
Win Source Part Number: 1151876-STPTIC-47F1M 6 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 6-VFDFN Supplier Device Package: 6-UQFN (1.6x1.2) Alternative Parts (Cross-Reference): STPTIC47F1M6; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.30.0090 Mfr: STMicroelectronics Other Names: -497-15515-6,497-155 15-2,-497-15515-1,49 7-15515-1,-497-15515 -2,497-15515-6 Base Product Number: STPTIC Product Status: Obsolete

Win Source Part Number: 1151876-STPTIC-47F1M6
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: Parascan™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 700MHz ~ 3GHz
Function: Analog Tunable Capacitor
RF Type: GSM, LTE, W-CDMA
Package / Case: 6-VFDFN
Supplier Device Package: 6-UQFN (1.6x1.2)
Alternative Parts (Cross-Reference): STPTIC47F1M6;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.30.0090
Mfr: STMicroelectronics
Other Names: -497-15515-6,497-15515-2,-497-15515-1,497-15515-1,-497-15515-2,497-15515-6
Base Product Number: STPTIC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1151876-STPTIC-47F1M6
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 7.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details