STMicroelectronics RF/IF and RFID - RF Misc ICs and Modules STPTIC-33G2C5

Description
Win Source Part Number: 1097250-STPTIC-33G2C 5 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP Alternative Parts (Cross-Reference): STPTIC-33G2C5STPTIC3 3G2C5; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16324-1,-497-16 324-2,497-16324-6,49 7-16324-1,497-16324- 2,STPTIC-33G2C5-ND,- 497-16324-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1097250-STPTIC-33G2C 5 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP Alternative Parts (Cross-Reference): STPTIC-33G2C5STPTIC3 3G2C5; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16324-1,-497-16 324-2,497-16324-6,49 7-16324-1,497-16324- 2,STPTIC-33G2C5-ND,- 497-16324-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1097250-STPTIC-33G2C5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1097250-STPTIC-33G2C5
RF/IF and RFID - RF Misc ICs and Modules 1097250-STPTIC-33G2C5
Win Source Part Number: 1097250-STPTIC-33G2C 5 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 3GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP Alternative Parts (Cross-Reference): STPTIC-33G2C5STPTIC3 3G2C5; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16324-1,-497-16 324-2,497-16324-6,49 7-16324-1,497-16324- 2,STPTIC-33G2C5-ND,- 497-16324-6 Base Product Number: STPTIC Product Status: Obsolete

Win Source Part Number: 1097250-STPTIC-33G2C5
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Frequency: 700MHz ~ 3GHz
Function: Analog Tunable Capacitor
RF Type: GSM, LTE, W-CDMA
Package / Case: 4-UFBGA, WLCSP
Supplier Device Package: 4-WLCSP
Alternative Parts (Cross-Reference): STPTIC-33G2C5STPTIC33G2C5;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-16324-1,-497-16324-2,497-16324-6,497-16324-1,497-16324-2,STPTIC-33G2C5-ND,-497-16324-6
Base Product Number: STPTIC
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1097250-STPTIC-33G2C5
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 7.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details