STMicroelectronics RF/IF and RFID - RF Misc ICs and Modules STPTIC-15G2C5

Description
Win Source Part Number: 964871-STPTIC-15G2C5 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 4-XFBGA, FCBGA Supplier Device Package: 4-WLCSP Alternative Parts (Cross-Reference): STPTIC-15G2C5STPTIC- 15G2C5.; STPTIC15G2C5; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16323-2,-497-16 323-1,497-16323-6,49 7-16323-1,497-16323- 2,-497-16323-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 964871-STPTIC-15G2C5 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 4-XFBGA, FCBGA Supplier Device Package: 4-WLCSP Alternative Parts (Cross-Reference): STPTIC-15G2C5STPTIC- 15G2C5.; STPTIC15G2C5; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16323-2,-497-16 323-1,497-16323-6,49 7-16323-1,497-16323- 2,-497-16323-6 Base Product Number: STPTIC Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 964871-STPTIC-15G2C5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
964871-STPTIC-15G2C5
RF/IF and RFID - RF Misc ICs and Modules 964871-STPTIC-15G2C5
Win Source Part Number: 964871-STPTIC-15G2C5 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Parascan™ Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Frequency: 700MHz ~ 2.7GHz Function: Analog Tunable Capacitor RF Type: GSM, LTE, W-CDMA Package / Case: 4-XFBGA, FCBGA Supplier Device Package: 4-WLCSP Alternative Parts (Cross-Reference): STPTIC-15G2C5STPTIC- 15G2C5.; STPTIC15G2C5; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16323-2,-497-16 323-1,497-16323-6,49 7-16323-1,497-16323- 2,-497-16323-6 Base Product Number: STPTIC Product Status: Obsolete

Win Source Part Number: 964871-STPTIC-15G2C5
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: Parascan™
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Frequency: 700MHz ~ 2.7GHz
Function: Analog Tunable Capacitor
RF Type: GSM, LTE, W-CDMA
Package / Case: 4-XFBGA, FCBGA
Supplier Device Package: 4-WLCSP
Alternative Parts (Cross-Reference): STPTIC-15G2C5STPTIC-15G2C5.; STPTIC15G2C5;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-16323-2,-497-16323-1,497-16323-6,497-16323-1,497-16323-2,-497-16323-6
Base Product Number: STPTIC
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 964871-STPTIC-15G2C5
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 7.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products