STMicroelectronics, Inc. Repetitive Peak Reverse Voltage Stmicroelectronics STPS5H100B-TR.

Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:730mV; Forward Surge Current:75A; Operating Temperature Max:175°C RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:730mV; Forward Surge Current:75A; Operating Temperature Max:175°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Stmicroelectronics - 15AC0613 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Stmicroelectronics
15AC0613
Repetitive Peak Reverse Voltage Stmicroelectronics 15AC0613
Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:730mV; Forward Surge Current:75A; Operating Temperature Max:175°C RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:3Pins; Forward Voltage Max:730mV; Forward Surge Current:75A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC0613
Product Name Repetitive Peak Reverse Voltage Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details