Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARR SCHOT 30V 200MA SOT323
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diodes |
| Product Number | BAT54CW-QX | 1727-BAT54CW-QXTR-ND | BAT54CW-QX |
| Product Name | Schottky barrier diode | Diode Arrays | Diode Arrays |
| Applications | Switching | ||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | ||
| VF | 240 to 0.2400 volts | 0.8000 volts | |
| IF | 200 mA |