STMicroelectronics, Inc. Repetitive Peak Reverse Voltage Stmicroelectronics STPS20H100CG-TR.

Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:880mV; Forward Surge Current:250A; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:880mV; Forward Surge Current:250A; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Stmicroelectronics - 28AC3416 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Stmicroelectronics
28AC3416
Repetitive Peak Reverse Voltage Stmicroelectronics 28AC3416
Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:880mV; Forward Surge Current:250A; Qualification:- RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:880mV; Forward Surge Current:250A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC3416
Product Name Repetitive Peak Reverse Voltage Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details