STMicroelectronics 7.5A 45V Diode and Rectifier STPS1545CFP

Description
7.5A, 45V, SILICON, RECTIFIER DIODE, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS1545CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS1545CFP can be used for catalog matching and distributor lookup.
Request a Quote
Description
7.5A, 45V, SILICON, RECTIFIER DIODE, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS1545CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS1545CFP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7.5A 45V Diode and Rectifier - 286-STPS1545CFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5A 45V Diode and Rectifier
286-STPS1545CFP
7.5A 45V Diode and Rectifier 286-STPS1545CFP
7.5A, 45V, SILICON, RECTIFIER DIODE, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS1545CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS1545CFP can be used for catalog matching and distributor lookup.

7.5A, 45V, SILICON, RECTIFIER DIODE, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS1545CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS1545CFP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 194702-STPS1545CFP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
194702-STPS1545CFP
Discrete Semiconductor Products 194702-STPS1545CFP
Manufacturer: STMicroelectronics Win Source Part Number: 194702-STPS1545CFP Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 194702-STPS1545CFP
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-STPS1545CFP 194702-STPS1545CFP
Product Name 7.5A 45V Diode and Rectifier Discrete Semiconductor Products
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99S/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details