The STPS10M60SF is a single Schottky rectifier designed for applications requiring a maximum repetitive reverse voltage of 60V and an average forward current of 10A. It features a low forward voltage drop of approximately 0.53V at 10A and is capable of withstanding high junction temperatures up to 175°C. The device is packaged in a compact TO-277A (PSMC) format, which allows for efficient thermal management and is suitable for high-frequency applications such as DC/DC converters, battery chargers, and notebook adapters. The rectifier also includes avalanche capability and is compliant with ECOPACK®2 standards, making it a reliable choice for various electronic designs.
60 V, 10 A Low Drop Power Schottky rectifier Product overview: STPS10M60SF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS10M60SF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281984-STPS10M60SF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: STPS10M60SF,497-1830
Base Product Number: STPS10
Diode Schottky 60V 10A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 10A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 10A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 60V 10A TO277A
Schottky Diodes & Rectifiers DFD RECTIFIER
DIODE SCHOTTKY 60V 10A TO277A
SCHOTTKY RECT, SINGLE, 10A, 60V, TO-277A; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS10M60SF | 1281984-STPS10M60SF | 497-18301-1-ND | STPS10M60SF | STPS10M60SF | STPS10M60SF | 99AC9636 |
| Product Name | Schottky 60 V 10 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 10A, 60V, To-277A; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | TO-277A-3 | TO-277A | |||
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts | 0.6500 volts | |||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |