STMicroelectronics, Inc. Diode Arrays STPS10170CT

Description
Diode Array 1 Pair Common Cathode Schottky 170V 5A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 170V 5A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-6076-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6076-5-ND
Diode Arrays 497-6076-5-ND
Diode Array 1 Pair Common Cathode Schottky 170V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 170V 5A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS10170CT
Schottky Diode and Rectifier 286-STPS10170CT
High Voltage Power Schottky Rectifier Product overview: STPS10170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CT can be used for catalog matching and distributor lookup.

High Voltage Power Schottky Rectifier Product overview: STPS10170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STPS10170CT - 054285-STPS10170CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10170CT
054285-STPS10170CT
Diodes, Rectifiers - Arrays - STPS10170CT 054285-STPS10170CT
Manufacturer: STMicroelectronics Win Source Part Number: 054285-STPS10170CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Current - Reverse Leakage @ Vr: 10μA @ 170V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054285-STPS10170CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A
Current - Reverse Leakage @ Vr: 10μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10170CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10170CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS10170CT
DIODE ARR SCHOTT 170V 5A TO220

DIODE ARR SCHOTT 170V 5A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-6076-5-ND 286-STPS10170CT 054285-STPS10170CT STPS10170CT
Product Name Diode Arrays Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - STPS10170CT Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package TO-220; TO-220-3 Rail/Tube TO-220; TO-220AB
RoHS Compliant RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data